Texas Instruments TSSOP Interface Transceiver IC SN75LVDS81DGGR

Description
FlatLink (TM) Transmitter 56-TSSOP Product overview: SN75LVDS81DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SN75LVDS81DGGR can be used for catalog matching and distributor lookup.
Request a Quote
Description
FlatLink (TM) Transmitter 56-TSSOP Product overview: SN75LVDS81DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SN75LVDS81DGGR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Interface Transceiver IC
754-SN75LVDS81DGGR
TSSOP Interface Transceiver IC 754-SN75LVDS81DGGR
FlatLink (TM) Transmitter 56-TSSOP Product overview: SN75LVDS81DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SN75LVDS81DGGR can be used for catalog matching and distributor lookup.

FlatLink (TM) Transmitter 56-TSSOP Product overview: SN75LVDS81DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SN75LVDS81DGGR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - SN75LVDS81DGGR - 1095283-SN75LVDS81DGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN75LVDS81DGGR
1095283-SN75LVDS81DGGR
Interface - Interface - Specialized - SN75LVDS81DGGR 1095283-SN75LVDS81DGGR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095283-SN75LVDS81DG GR Mounting: SMD (SMT) Data Rate: 228 Mbps Number of Pins: 56 Categories: Interface - Specialized Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095283-SN75LVDS81DGGR
Mounting: SMD (SMT)
Data Rate: 228 Mbps
Number of Pins: 56
Categories: Interface - Specialized
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-SN75LVDS81DGGR 1095283-SN75LVDS81DGGR
Product Name TSSOP Interface Transceiver IC Interface - Interface - Specialized - SN75LVDS81DGGR
Device Type Transceiver Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface Transceiver IC - 710-BCM5482SA1KFBG KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface Transceiver IC - 702-SI32176-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
3 suppliers
 - PHDMI2FR4Z - Rochester Electronics
Nexperia B.V.
Specs
Technology HDMI
Device Type Sensor Interface
Features RoHS
View Details