Texas Instruments SN75LVDS389 Octal LVDS Transmitter SN75LVDS389DBT

Description
Octal LVDS Transmitter 38-TSSOP 0 to 70
Request a Quote Datasheet
Description
Octal LVDS Transmitter 38-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS389 Octal LVDS Transmitter - SN75LVDS389DBT - Texas Instruments
Dallas, TX, United States
SN75LVDS389 Octal LVDS Transmitter
SN75LVDS389DBT
SN75LVDS389 Octal LVDS Transmitter SN75LVDS389DBT
Octal LVDS Transmitter 38-TSSOP 0 to 70

Octal LVDS Transmitter 38-TSSOP 0 to 70

Buy Now Datasheet
TSSOP Interface Transceiver IC - 710-SN75LVDS389DBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75LVDS389DBT
TSSOP Interface Transceiver IC 710-SN75LVDS389DBT
Octal LVDS driver 38-TSSOP 0 to 70 Product overview: SN75LVDS389DBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS389DBT can be used for catalog matching and distributor lookup.

Octal LVDS driver 38-TSSOP 0 to 70 Product overview: SN75LVDS389DBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS389DBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS389DBT - 065759-SN75LVDS389DBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS389DBT
065759-SN75LVDS389DBT
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS389DBT 065759-SN75LVDS389DBT
Manufacturer: Texas Instruments Win Source Part Number: 065759-SN75LVDS389DB T Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 8/0 Data Rate: 630Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065759-SN75LVDS389DBT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 8/0
Data Rate: 630Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS389DBT
LVDS Interface IC SN75LVDS389DBT
LVDS Interface IC 8ch HS Diff

LVDS Interface IC 8ch HS Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS389DBT 710-SN75LVDS389DBT 065759-SN75LVDS389DBT SN75LVDS389DBT
Product Name SN75LVDS389 Octal LVDS Transmitter TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS389DBT LVDS Interface IC
Technology LVDS
Device Type Transmitter Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 8 #
Data Rate 630000 kbps 630000 kbps 630000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1377300-100114FC - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers