Texas Instruments SN75LBC170 Triple Differential Transceivers SN75LBC170DBR

Description
Triple Differential Transceivers 16-SSOP 0 to 70
Request a Quote Datasheet
Description
Triple Differential Transceivers 16-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC170 Triple Differential Transceivers - SN75LBC170DBR - Texas Instruments
Dallas, TX, United States
SN75LBC170 Triple Differential Transceivers
SN75LBC170DBR
SN75LBC170 Triple Differential Transceivers SN75LBC170DBR
Triple Differential Transceivers 16-SSOP 0 to 70

Triple Differential Transceivers 16-SSOP 0 to 70

Buy Now Datasheet
SSOP Interface Transceiver IC - 710-SN75LBC170DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75LBC170DBR
SSOP Interface Transceiver IC 710-SN75LBC170DBR
Triple Differential Transceivers 16-SSOP 0 to 70 Product overview: SN75LBC170DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC170DBR can be used for catalog matching and distributor lookup.

Triple Differential Transceivers 16-SSOP 0 to 70 Product overview: SN75LBC170DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC170DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC170DBR - 1256329-SN75LBC170DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC170DBR
1256329-SN75LBC170DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC170DBR 1256329-SN75LBC170DBR
Manufacturer: Texas Instruments Win Source Part Number: 1256329-SN75LBC170DB R Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 3/3 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 30Mbps Family Name: SN75LBC170 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): SN75LBC170DB; Introduction Date: February 01, 2007 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256329-SN75LBC170DBR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 3/3
Duplex: Half
Receiver Hysteresis: 40mV
Data Rate: 30Mbps
Family Name: SN75LBC170
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): SN75LBC170DB;
Introduction Date: February 01, 2007
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCSI Interface IC
SN75LBC170DBR
SCSI Interface IC SN75LBC170DBR
SCSI Interface IC Triple Differential Transceivers

SCSI Interface IC Triple Differential Transceivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC170DBR 710-SN75LBC170DBR 1256329-SN75LBC170DBR SN75LBC170DBR
Product Name SN75LBC170 Triple Differential Transceivers SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC170DBR SCSI Interface IC
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VSA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details