The SN75C3232D is a two-channel RS-232 compatible line driver and receiver designed to operate with a supply voltage range of 3 V to 5.5 V. It supports data signaling rates of up to 1 Mbit/s and features a low supply current of 300 OºA typical. The device includes two line drivers and two line receivers, along with a dual charge-pump circuit that allows for operation from a single power supply. It is equipped with ±15 kV ESD protection on the RS-232 bus pins, making it suitable for applications requiring robust electrical performance. This component is applicable in various settings, including industrial PCs, wired networking, data centers, and battery-powered systems. The SN75C3232D is available in a 16-pin SOIC package and is rated for operation in temperatures ranging from 0 to 70 degrees Celsius. It is important to note that this specific part number is marked as obsolete, which may affect availability for new designs.
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC 0 to 70
Win Source Part Number: 1261443-SN75C3232D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 40
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-34148-5,SN75C323
Base Product Number: 75C3232
Product Status: Obsolete
3- to 5.5-V dual channel 1Mbps RS-232 line driver/receiver with +/-15-kV ESD protection 16-SOIC 0 to 70 Product overview: SN75C3232D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3232D can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3-5.5V 2 Ch Compat Line Drvr/Rcvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C3232D | 1261443-SN75C3232D | 710-SN75C3232D | SN75C3232D |
| Product Name | SN75C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Dual SOIC Interface Transceiver IC | RS-232 Interface IC |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Receiver; Sensor Interface; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 2 # |