Differential Bus Transceiver 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1101074-SN75LBC176D
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Differential Bus Transceiver, 30Mbps, 5V, SOIC, Half Duplex Product overview: SN75LBC176D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC176D can be used for catalog matching and distributor lookup.
Texas Instruments SN75LBC176D
Texas Instruments SN75LBC176D
Texas Instruments SN75LBC176D
IC TRANSCEIVER HALF 1/1 8SOIC
RS-485 Interface IC Diff Bus Trans
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC176D | 1101074-SN75LBC176D | 710-SN75LBC176D | 6609366P | 6609366 | SN75LBC176D | SN75LBC176D |
| Product Name | SN75LBC176 Differential Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC176D | 5V SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Bus Transceiver | Transceiver; Bus Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | 5V | |||
| # of Tx | 1 # | 1 # | |||||
| # of Rx | 1 # |