Texas Instruments SN75C3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection SN75C3223EDWR

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SOIC 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection - SN75C3223EDWR - Texas Instruments
Dallas, TX, United States
SN75C3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection
SN75C3223EDWR
SN75C3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection SN75C3223EDWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SOIC 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75C3223EDWR
SOIC Interface Transceiver IC 710-SN75C3223EDWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SOIC 0 to 70 Product overview: SN75C3223EDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3223EDWR can be used for catalog matching and distributor lookup.

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SOIC 0 to 70 Product overview: SN75C3223EDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3223EDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN75C3223EDWR - Rochester Electronics
Newburyport, MA, United States
SN75C3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection

SN75C3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3223EDWR - 129375-SN75C3223EDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3223EDWR
129375-SN75C3223EDWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3223EDWR 129375-SN75C3223EDWR
Manufacturer: Texas Instruments Win Source Part Number: 129375-SN75C3223EDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129375-SN75C3223EDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3223EDWR
RS-232 Interface IC SN75C3223EDWR
RS-232 Interface IC 3V To 5.5V Multi Ch RS232 Compat Drvr

RS-232 Interface IC 3V To 5.5V Multi Ch RS232 Compat Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3223EDWR 710-SN75C3223EDWR SN75C3223EDWR 129375-SN75C3223EDWR SN75C3223EDWR
Product Name SN75C3223E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C3223EDWR RS-232 Interface IC
Technology RS232 RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32INSR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
 - DS8925MX - Rochester Electronics
Specs
Device Type Transceiver
Package Type SOP; SOP16
View Details
4 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers