Texas Instruments SN75LVDS391 Quad LVDS Transmitter SN75LVDS391PWR

Description
Quad LVDS Transmitter 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
Quad LVDS Transmitter 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS391 Quad LVDS Transmitter - SN75LVDS391PWR - Texas Instruments
Dallas, TX, United States
SN75LVDS391 Quad LVDS Transmitter
SN75LVDS391PWR
SN75LVDS391 Quad LVDS Transmitter SN75LVDS391PWR
Quad LVDS Transmitter 16-TSSOP 0 to 70

Quad LVDS Transmitter 16-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS391PWR - 191820-SN75LVDS391PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS391PWR
191820-SN75LVDS391PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS391PWR 191820-SN75LVDS391PWR
Manufacturer: Texas Instruments Win Source Part Number: 191820-SN75LVDS391PW R Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 630Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 191820-SN75LVDS391PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 630Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN75LVDS391PWR
Quad TSSOP Interface Transceiver IC 710-SN75LVDS391PWR
Quad LVDS driver 16-TSSOP 0 to 70 Product overview: SN75LVDS391PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS391PWR can be used for catalog matching and distributor lookup.

Quad LVDS driver 16-TSSOP 0 to 70 Product overview: SN75LVDS391PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS391PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS391PWR
LVDS Interface IC SN75LVDS391PWR
LVDS Interface IC Quad LVDS Transmitter

LVDS Interface IC Quad LVDS Transmitter

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LVDS391PWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LVDS391PWR
Drivers, Receivers, Transceivers SN75LVDS391PWR
IC DRIVER 4/0 16TSSOP

IC DRIVER 4/0 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS391PWR 191820-SN75LVDS391PWR 710-SN75LVDS391PWR SN75LVDS391PWR SN75LVDS391PWR
Product Name SN75LVDS391 Quad LVDS Transmitter Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS391PWR Quad TSSOP Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Transmitter Receiver Transceiver Driver
Features RoHS RoHS RoHS
# of Tx 4 #
Data Rate 630000 kbps 630000 kbps 630000 kbps 630000 to ? kbps 630000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701SA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details