Texas Instruments SN75C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver SN75C3223DBR

Description
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver - SN75C3223DBR - Texas Instruments
Dallas, TX, United States
SN75C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver
SN75C3223DBR
SN75C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver SN75C3223DBR
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP 0 to 70

3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75C3223DBR
SSOP Interface Transceiver IC 710-SN75C3223DBR
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP 0 to 70 Product overview: SN75C3223DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3223DBR can be used for catalog matching and distributor lookup.

3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP 0 to 70 Product overview: SN75C3223DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3223DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3223DBR - 142294-SN75C3223DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3223DBR
142294-SN75C3223DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3223DBR 142294-SN75C3223DBR
Manufacturer: Texas Instruments Win Source Part Number: 142294-SN75C3223DBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142294-SN75C3223DBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN75C3223DBR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3223DBR
RS-232 Interface IC SN75C3223DBR
RS-232 Interface IC 3-5.5V RS232 MultiCh

RS-232 Interface IC 3-5.5V RS232 MultiCh

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3223DBR 710-SN75C3223DBR 142294-SN75C3223DBR SN75C3223DBR SN75C3223DBR
Product Name SN75C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C3223DBR RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC368 High Speed CMOS Logic Inverting Hex Buffer/Line Driver with 3-State Outputs - CD54HC368F3A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS3695AT Multipoint RS485/RS422 Transceivers - DS3695ATM/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
3 suppliers
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details