Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS9638DR SN75LVDS9638DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896849-SN75LVDS9638D R Operating Temperature Range: 0°C ~ 70°C Features: 2/0 Driver - LVDS 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN75LV Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896849-SN75LVDS9638D R Operating Temperature Range: 0°C ~ 70°C Features: 2/0 Driver - LVDS 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN75LV Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS9638DR - 896849-SN75LVDS9638DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS9638DR
896849-SN75LVDS9638DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS9638DR 896849-SN75LVDS9638DR
Manufacturer: Texas Instruments Win Source Part Number: 896849-SN75LVDS9638D R Operating Temperature Range: 0°C ~ 70°C Features: 2/0 Driver - LVDS 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN75LV Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896849-SN75LVDS9638DR
Operating Temperature Range: 0°C ~ 70°C
Features: 2/0 Driver - LVDS 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN75LV
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN75LVDS9638DR
Dual SOIC Interface Transceiver IC 710-SN75LVDS9638DR
DUAL LINE DRIVER, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: SN75LVDS9638DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS9638DR can be used for catalog matching and distributor lookup.

DUAL LINE DRIVER, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: SN75LVDS9638DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS9638DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 896849-SN75LVDS9638DR 710-SN75LVDS9638DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS9638DR Dual SOIC Interface Transceiver IC
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4532TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details