Texas Instruments SN75LVDS390 Quad LVDS Receiver SN75LVDS390PWG4

Description
Quad LVDS Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
Quad LVDS Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS390 Quad LVDS Receiver - SN75LVDS390PWG4 - Texas Instruments
Dallas, TX, United States
SN75LVDS390 Quad LVDS Receiver
SN75LVDS390PWG4
SN75LVDS390 Quad LVDS Receiver SN75LVDS390PWG4
Quad LVDS Receiver 16-TSSOP 0 to 70

Quad LVDS Receiver 16-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS390PWG4 - 734609-SN75LVDS390PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS390PWG4
734609-SN75LVDS390PWG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS390PWG4 734609-SN75LVDS390PWG4
Manufacturer: Texas Instruments Win Source Part Number: 734609-SN75LVDS390PW G4 Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 200Mbps Family Name: SN75LVDS390 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): FIN1048MTC; PI90LV048ALEX; PI90LV048ALE; Introduction Date: March 01, 2005 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 734609-SN75LVDS390PWG4
Packaging: Tube
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 200Mbps
Family Name: SN75LVDS390
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): FIN1048MTC; PI90LV048ALEX; PI90LV048ALE;
Introduction Date: March 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN75LVDS390PWG4
Quad TSSOP Interface Transceiver IC 710-SN75LVDS390PWG4
Quad LVDS receiver 16-TSSOP 0 to 70 Product overview: SN75LVDS390PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS390PWG4 can be used for catalog matching and distributor lookup.

Quad LVDS receiver 16-TSSOP 0 to 70 Product overview: SN75LVDS390PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS390PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS390PWG4
LVDS Interface IC SN75LVDS390PWG4
LVDS Interface IC QUAD LVDS RECEIVER

LVDS Interface IC QUAD LVDS RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS390PWG4 734609-SN75LVDS390PWG4 710-SN75LVDS390PWG4 SN75LVDS390PWG4
Product Name SN75LVDS390 Quad LVDS Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS390PWG4 Quad TSSOP Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 200000 kbps 200000 kbps 200000 kbps 200000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55113 Dual Differential Line Driver - 5962-88744012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers