Texas Instruments SN75C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver SN75C3222DWR

Description
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70
Request a Quote
Description
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75C3222DWR is a dual RS-232 line driver and receiver with ±15 kV ESD protection, designed for battery-powered and portable applications using a single 3-V to 5.5-V supply. It operates at data rates up to 1 Mbit/s and features a power-down mode drawing 1 µA typical current. The device is packaged in a 20-pin SOIC (DW) with dimensions supporting standard surface-mount assembly, and operates over a temperature range of 0°C to 70°C. External capacitors are required for charge pump operation.

Datasheet Summary
Powered by GS/AI

The SN75C3222DWR is a dual RS-232 line driver and receiver with ±15 kV ESD protection, designed for battery-powered and portable applications using a single 3-V to 5.5-V supply. It operates at data rates up to 1 Mbit/s and features a power-down mode drawing 1 µA typical current. The device is packaged in a 20-pin SOIC (DW) with dimensions supporting standard surface-mount assembly, and operates over a temperature range of 0°C to 70°C. External capacitors are required for charge pump operation.

Suppliers

Company
Product
Description
Supplier Links
SN75C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver - SN75C3222DWR - Texas Instruments
Dallas, TX, United States
SN75C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver
SN75C3222DWR
SN75C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver SN75C3222DWR
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70

3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75C3222DWR
SOIC Interface Transceiver IC 710-SN75C3222DWR
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70 Product overview: SN75C3222DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3222DWR can be used for catalog matching and distributor lookup.

3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70 Product overview: SN75C3222DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3222DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN75C3222DWR - Rochester Electronics
Newburyport, MA, United States
SN75C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver

SN75C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3222DWR - 141990-SN75C3222DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3222DWR
141990-SN75C3222DWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3222DWR 141990-SN75C3222DWR
Manufacturer: Texas Instruments Win Source Part Number: 141990-SN75C3222DWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 141990-SN75C3222DWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3222DWR
RS-232 Interface IC SN75C3222DWR
RS-232 Interface IC RS232

RS-232 Interface IC RS232

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3222DWR 710-SN75C3222DWR SN75C3222DWR 141990-SN75C3222DWR SN75C3222DWR
Product Name SN75C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C3222DWR RS-232 Interface IC
Technology RS232 RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211CDBE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
DS34C87T CMOS Quad TRI-STATE Differential Line Driver - DS34C87TM/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers - ISO15DW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers