The SN75LVDS9638DGKR is a high-speed differential line driver designed for low-voltage differential signaling (LVDS) applications. It operates from a single 3.3-V supply and is characterized for a temperature range of 0°C to 70°C. The device supports signaling rates up to 155 Mbps and provides a typical output voltage of 350 mV into a 100-ohm load. When disabled or with VCC at 0, the driver presents a high impedance state. This part is suitable for point-to-point baseband data transmission over controlled impedance media, such as printed circuit board traces or cables. The SN75LVDS9638DGKR is packaged in an 8-VSSOP format and is intended for surface mount applications.
DUAL LINE DRIVER, PDSO8, GREEN, PLASTIC, MSOP-8 Product overview: SN75LVDS9638DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS9638DGKR
Manufacturer: Texas Instruments
Win Source Part Number: 934661-SN75LVDS9638D
Operating Temperature Range: 0°C ~ 70°C
Features: 2/0 Driver - LVDS 8-VSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN75LV
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-SN75LVDS9638DGKR | 934661-SN75LVDS9638DGKR |
| Product Name | Dual MSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS9638DGKR |
| Device Type | Transceiver |