Low-Power Differential Line Driver and Receiver Pairs 8-PDIP 0 to 70
Low-Power Differential Line Driver and Receiver Pairs 8-PDIP 0 to 70 Product overview: SN75LBC179AP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC179AP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065749-SN75LBC179AP
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP8
RS-485 Interface IC Diff Line Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC179AP | 710-SN75LBC179AP | 065749-SN75LBC179AP | SN75LBC179AP | SN75LBC179AP |
| Product Name | SN75LBC179A Low-Power Differential Line Driver and Receiver Pairs | Low-Power Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC179AP | RS-485 Interface IC | |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | ||
| # of Tx | 1 # |