Diode Standard 1200V 15A Through Hole TO-220 [K]
DIODE GP 1.2KV 15A TO220 Product overview: APT15DQ120KG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT15DQ120KG can be used for catalog matching and distributor lookup.
DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
DIODE GP 1.2KV 15A TO220
DIODE GP 1.2KV 15A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | APT15DQ120KG-ND | 280-APT15DQ120KG | APT15DQ120KG | APT15DQ120KG | APT15DQ120KG |
| Product Name | Single Diodes | 1.2KV 15A TO220 Diode and Rectifier | Rectifier Module - Fast Recovery/FRED | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package | Tube | TO-220 | TO-220 | ||
| RoHS Compliant | RoHS | ||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| IF | 15000 mA |