Wolfspeed 6-A, 600-V, Z-Rec® Schottky, TO-220-2 package C3D06060A

Description
Benefits: Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features: 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet
Description
Benefits: Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features: 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-A, 600-V, Z-Rec® Schottky, TO-220-2 package - C3D06060A - Wolfspeed
Durham, NC, United States
6-A, 600-V, Z-Rec® Schottky, TO-220-2 package
C3D06060A
6-A, 600-V, Z-Rec® Schottky, TO-220-2 package C3D06060A
Benefits: Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features: 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF

Benefits:

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features:

  • 600-volt Schottky rectifier
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF
Supplier's Site Datasheet
Schottky 600V 19A TO-220 Diode and Rectifier - 280-C3D06060A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 600V 19A TO-220 Diode and Rectifier
280-C3D06060A
Schottky 600V 19A TO-220 Diode and Rectifier 280-C3D06060A
600V 19A SiC Schottky Rectifier Diode TO-220 Product overview: C3D06060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 19A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 19A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D06060A can be used for catalog matching and distributor lookup.

600V 19A SiC Schottky Rectifier Diode TO-220 Product overview: C3D06060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 19A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 19A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D06060A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - C3D06060A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C3D06060A-ND
Single Diodes C3D06060A-ND
Diode Silicon Carbide Schottky 600V 19A (DC) Through Hole TO-220-2

Diode Silicon Carbide Schottky 600V 19A (DC) Through Hole TO-220-2

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7027462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7027462
Schottky Diodes & Rectifiers 7027462
Wolfspeed C3D06060A Diode

Wolfspeed C3D06060A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7027462P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7027462P
Schottky Diodes & Rectifiers 7027462P
Wolfspeed C3D06060A Diode

Wolfspeed C3D06060A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1684076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1684076
Schottky Diodes & Rectifiers 1684076
Wolfspeed C3D06060A Diode

Wolfspeed C3D06060A Diode

Supplier's Site
Discrete Semiconductor Products - 012594-C3D06060A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
012594-C3D06060A
Discrete Semiconductor Products 012594-C3D06060A
Manufacturer: Cree Inc. Win Source Part Number: 012594-C3D06060A Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Series: Z-Rec Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Manufacturer Device Package: TO-220-2 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 6A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8V @ 6A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 294pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: C3D06060A Alternative Parts (Cross-Reference): IDH08G65C6XKSA1; IDH16G65C5XKSA2; IDH06G65C6XKSA1 ; SCS120AG; Introduction Date: September 02, 2015 ECCN: EAR99 Country of Origin: China, Philippines, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 012594-C3D06060A
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Series: Z-Rec
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 6A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 6A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 294pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: C3D06060A
Alternative Parts (Cross-Reference): IDH08G65C6XKSA1; IDH16G65C5XKSA2; IDH06G65C6XKSA1 ; SCS120AG;
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Silicon Carbide Diode - C3D06060A - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C3D06060A
Silicon Carbide Diode C3D06060A
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Applications Industrial Switched Mode Power Supplies Uninterruptible and AUX Power Supplies Boost for PFC and DC-DC Stages Solar Inverters

With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior

Applications

  • Industrial Switched Mode Power Supplies
  • Uninterruptible and AUX Power Supplies
  • Boost for PFC and DC-DC Stages
  • Solar Inverters
Supplier's Site Datasheet
Sic Schottky Diode, 6A, 600V To-220; Product Range Wolfspeed - 09R4514 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 6A, 600V To-220; Product Range Wolfspeed
09R4514
Sic Schottky Diode, 6A, 600V To-220; Product Range Wolfspeed 09R4514
SIC SCHOTTKY DIODE, 6A, 600V TO-220; Product Range:Z-Rec 600V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:600V; Average Forward Current:19A; Total Capacitive Charge:16nC; Diode Case Style:TO-220 RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 6A, 600V TO-220; Product Range:Z-Rec 600V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:600V; Average Forward Current:19A; Total Capacitive Charge:16nC; Diode Case Style:TO-220 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - C3D06060A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D06060A
Discrete Semiconductor Products - Diodes - Rectifiers C3D06060A
DIODE SIL CARB 600V 19A TO220-2

DIODE SIL CARB 600V 19A TO220-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D06060A
Schottky Diodes & Rectifiers C3D06060A
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 6A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 6A

Buy Now Datasheet
Single Diodes - C3D06060A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
C3D06060A
Single Diodes C3D06060A
DIODE SIL CARB 600V 19A TO220-2

DIODE SIL CARB 600V 19A TO220-2

Supplier's Site Datasheet

Technical Specifications

  Wolfspeed ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Diodes
Product Number C3D06060A 280-C3D06060A C3D06060A-ND 7027462 7027462P 012594-C3D06060A C3D06060A 09R4514 C3D06060A C3D06060A C3D06060A
Product Name 6-A, 600-V, Z-Rec® Schottky, TO-220-2 package Schottky 600V 19A TO-220 Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products Silicon Carbide Diode Sic Schottky Diode, 6A, 600V To-220; Product Range Wolfspeed Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package TO-220 TO-220 TO-220; To-220 TO-220; TO-220 TO-220 TO-220 TO-220-2
IF 8500 mA 6000 mA 19000 mA
VRRM 600 volts 600 volts
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Bridge Rectifiers - M50100SB600 - 1210680-M50100SB600 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
High-speed switching diode - BAS16,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ060SCSB - 30SCLJQ060SCSB - Infineon Technologies AG
Specs
Package C-CCN-3
Life Cycle Stage active and preferred
RoHS Compliant RoHS
View Details