DIODE PHASE LEG POWER MODULE. Application: Anti-Parallel Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.
DIODE MODULE GP 200V 500A SP6
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | APTDF400AK20G | APTDF400AK20G |
| Product Name | Switching Diode Module | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Switching Diode Module |