Benefits
Features
DIODE SIL CARB 650V 19A TO220-2 Product overview: C3D06065A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 19A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 19A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D06065A can be used for catalog matching and distributor lookup.
Features
Benefits
Applications
Diode Silicon Carbide Schottky 650V 19A (DC) Through Hole TO-220-2
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 812747-C3D06065A
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 19A (DC)
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-220-2
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 6A
Current - Reverse Leakage at Vr: 60μA at 650V
Capacitance at Vr, F: 294pF at 0V, 1MHz
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 6A
SILICON CARBIDE SCHOTTKY DIODE, TO-220; Product Range:Z-Rec Series; Diode Configuration:Single
DIODE SIL CARB 650V 19A TO220-2
| Wolfspeed | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | C3D06065A | 280-C3D06065A | C3D06065A | C3D06065A-ND | 812747-C3D06065A | C3D06065A | 27T9909 | C3D06065A |
| Product Name | 6-A, 650-V, Z-Rec® Schottky, TO-220-2 package | 650V 19A TO220 Diode and Rectifier | Silicon Carbide Diode | Single Diodes | Diodes, Rectifiers - Single - C3D06065A | Schottky Diodes & Rectifiers | Silicon Carbide Schottky Diode, To-220; Product Range Wolfspeed | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 | Tube | TO-220-2 | TO-220 | TO-220 | |||
| IF | 9000 mA | 6000 mA | 19000 mA | |||||
| VRRM | 650 volts | 650 volts | ||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |