DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
DIODE ARRAY GP 600V 60A TO247 Product overview: APT60DQ60BCTG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT60DQ60BCTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 60A Through Hole TO-247-3
DIODE ARRAY GP 600V 60A TO247
DIODE ARRAY GP 600V 60A TO247
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | APT60DQ60BCTG | 286-APT60DQ60BCTG | APT60DQ60BCTG-ND | APT60DQ60BCTG | APT60DQ60BCTG |
| Product Name | Rectifier Module - Fast Recovery/FRED | 600V 60A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| Package | TO-247 | Tube | TO-247; TO-247-3 | TO-247 | TO-247; TO-247-3 |
| IF | 60000 mA | ||||
| trr | 26 ns | ||||
| RoHS Compliant | RoHS |