Skyworks series of packaged, beam-lead and chip zero bias Schottky barrier detector diodes are designed for applications through K band. The choice of barrier metal and process techniques results in a diode with a wide selection of video impedance ranges.
The packaged diodes are suitable for use in waveguide, coaxial and stripline applications. The beam-lead and chip diodes can also be mounted in a variety of packages.
Unmounted beam-lead diodes are especially well suited for use in MIC applications. Mounted beam-lead diodes can be easily used in MIC, stripline and other such circuitry.
A complete line of chips is shown for those MIC applications where the chip and wire approach is more desirable.
RF Diode Schottky - Single 2V 100mA 75mW Chip
RF DIODE SCHOTTKY 2V 75MW CHIP Product overview: CDC7631-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CDC7631-000 can be used for catalog matching and distributor lookup.
Zero Bias Silicon Schottky Barrier Detector Diodes
Schottky Diodes & Rectifiers Zero Bais Schottky Vr 2V -55C +150C
RF DIODE SCHOTTKY 2V 75MW CHIP
| Skyworks Solutions, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | RF Diodes | Rectifiers | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | CDC7631-000 | 863-1210-ND | 284-CDC7631-000 | CDC7631-000 | CDC7631-000 | CDC7631-000 |
| Product Name | Zero Bias Silicon Schottky Barrier Detector Diodes | RF Diodes | Schottky 2V 75MW Diode and Rectifier | RF Schottky Diode | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||||
| Diode Type | Schottky | Schottky | ||||
| Package | Die | Bulk | Chip | |||
| VR | 2 volts | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |