Benefits
Features
All products with part number C3D08065E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Diode Silicon Carbide Schottky 650V 25.5A (DC) Surface Mount TO-252-2
DIODE SIL CARB 650V 25.5A TO252 Product overview: C3D08065E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 25.5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 25.5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D08065E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354980-C3D08065E
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 33 pct.
Mfr: Wolfspeed, Inc.
Series: Z-Rec®
Package: Tube
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-2
Base Product Number: C3D08065
Technology: SiC (Silicon Carbide) Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 25.5A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 8 A
Speed: No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 50 µA @ 650 V
Capacitance @ Vr, F: 395pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
California Prop 65: Warning Information
Silicon Carbide Schottky Diode
Features
Benefits
Applications
DIODE SIL CARB 650V 25.5A TO252
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 8A
| Wolfspeed | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | C3D08065E | C3D08065E-ND | 280-C3D08065E | 1354980-C3D08065E | C3D08065E | C3D08065E | C3D08065E |
| Product Name | 8-A, 650-V, Z-Rec® Schottky, TO-252-2 package | Single Diodes | 650V 25.5A TO252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-252-2 | Tube | TO-252-2 | ||||
| IF | 12000 mA | 8000 mA | |||||
| VRRM | 650 volts | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| RoHS Compliant | RoHS |