Silicon Carbide Schottky Diode
Features
Benefits
DIODE SIL CARB 650V 11A TO252-2
Diode Schottky 650V 11A (DC) Surface Mount TO-252-2
DIODE SCHOTTKY 650V 11A TO252-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 3A, 650V
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | C3D03065E-TR | 1697-C3D03065E-TRCT-ND | C3D03065E-TR | C3D03065E-TR |
| Product Name | Silicon Carbide Diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Silicon Carbide Diode | |||
| IF | 3000 mA | |||
| Tj | -55 to 175 C (-67 to 347 F) |