ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Manufacturer: Microchip Technology
Win Source Part Number: 911634-APT2X101D40J
Features: Diode Array 2 Independent Standard 400 V 100A Chassis Mount SOT-227-4, miniBLOC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: APT2X101
Categories: Discrete Semiconductor Products
Case / Package: ISOTOP®
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: APT2X101D40JMI, APT2X101D40JMI-ND
DIODE MODULE GP 400V 100A ISOTOP Product overview: APT2X101D40J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X101D40J can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 400V 100A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 400V 100A ISOTOP
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | APT2X101D40J | 911634-APT2X101D40J | 286-APT2X101D40J | APT2X101D40J-ND | APT2X101D40J |
| Product Name | Rectifier Module - Fast Recovery/FRED | Diodes, Rectifiers - Arrays - APT2X101D40J | 400V 100A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| Package | SOT-227 | ISOTOP® | Tube | SOT-227-4, miniBLOC | |
| IF | 100000 mA | ||||
| trr | 37 ns | ||||
| Diode Type | Diode Array 2 Independent Standard 400 V 100A Chassis Mount SOT-227-4, miniBLOC |