Benefits:
Features:
DIODE SIL CARB 650V 13.5A TO220 Product overview: C3D04065A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 13.5A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D04065A can be used for catalog matching and distributor lookup.
Features
Benefits
Applications
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 1027285-C3D04065A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650V
Current - Average Rectified (Io): 4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 60μA @ 650V
Capacitance @ Vr, F: 251pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: C3D04065A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Alternative Parts (Cross-Reference): TRS12E65C; SCS110AG; SCS112AG; STPSC12C065D-L;
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Diode Silicon Carbide Schottky 650V 13.5A (DC) Through Hole TO-220-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 4A
SIC SCHOTTKY DIODE, 15.5A, 650V, TO-220; Product Range:Z-Rec 650V Series; Diode Configuration:Single
DIODE SIL CARB 650V 13.5A TO220
DIODE SIL CARB 650V 13.5A TO220
| Wolfspeed | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | C3D04065A | 280-C3D04065A | C3D04065A | 1027285-C3D04065A | C3D04065A-ND | C3D04065A | 99R2670 | C3D04065A | C3D04065A |
| Product Name | 4-A, 650-V, Z-Rec® Schottky, TO-220-2 package | 650V 13.5A TO220 Diode and Rectifier | Silicon Carbide Diode | Diodes, Rectifiers - Single - C3D04065A | Single Diodes | Schottky Diodes & Rectifiers | Sic Schottky Diode, 15.5A, 650V, To-220; Product Range Wolfspeed | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 | Tube | TO-220; TO-220-2 | TO-220-2 | TO-220 | TO-220 | |||
| IF | 6000 mA | 4000 mA | 15500 mA | ||||||
| VRRM | 650 volts | 650 volts | |||||||
| RoHS Compliant | RoHS | RoHS | |||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |