Microchip Technology, Inc. Diodes, Rectifiers - Arrays - APT2X61D30J APT2X61D30J

Description
Manufacturer: Microchip Technology Win Source Part Number: 861596-APT2X61D30J Features: Diode Array 2 Independent Standard 300 V 60A Chassis Mount SOT-227-4, miniBLOC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: APT2X61 Categories: Discrete Semiconductor Products Case / Package: ISOTOP® ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: APT2X61D30JMI, APT2X61D30JMI-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 861596-APT2X61D30J Features: Diode Array 2 Independent Standard 300 V 60A Chassis Mount SOT-227-4, miniBLOC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: APT2X61 Categories: Discrete Semiconductor Products Case / Package: ISOTOP® ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: APT2X61D30JMI, APT2X61D30JMI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT2X61D30J - 861596-APT2X61D30J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT2X61D30J
861596-APT2X61D30J
Diodes, Rectifiers - Arrays - APT2X61D30J 861596-APT2X61D30J
Manufacturer: Microchip Technology Win Source Part Number: 861596-APT2X61D30J Features: Diode Array 2 Independent Standard 300 V 60A Chassis Mount SOT-227-4, miniBLOC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: APT2X61 Categories: Discrete Semiconductor Products Case / Package: ISOTOP® ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: APT2X61D30JMI, APT2X61D30JMI-ND

Manufacturer: Microchip Technology
Win Source Part Number: 861596-APT2X61D30J
Features: Diode Array 2 Independent Standard 300 V 60A Chassis Mount SOT-227-4, miniBLOC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: APT2X61
Categories: Discrete Semiconductor Products
Case / Package: ISOTOP®
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: APT2X61D30JMI, APT2X61D30JMI-ND

Buy Now Datasheet
Rectifier Module - Fast Recovery/FRED - APT2X61D30J - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
APT2X61D30J
Rectifier Module - Fast Recovery/FRED APT2X61D30J
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

Supplier's Site
Singapore, Singapore
300V 60A Diode and Rectifier
286-APT2X61D30J
300V 60A Diode and Rectifier 286-APT2X61D30J
DIODE MODULE GP 300V 60A ISOTOP Product overview: APT2X61D30J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X61D30J can be used for catalog matching and distributor lookup.

DIODE MODULE GP 300V 60A ISOTOP Product overview: APT2X61D30J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X61D30J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT2X61D30J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT2X61D30J
Discrete Semiconductor Products - Diodes - Rectifiers APT2X61D30J
DIODE MODULE GP 300V 60A ISOTOP

DIODE MODULE GP 300V 60A ISOTOP

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 861596-APT2X61D30J APT2X61D30J 286-APT2X61D30J APT2X61D30J
Product Name Diodes, Rectifiers - Arrays - APT2X61D30J Rectifier Module - Fast Recovery/FRED 300V 60A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 2 Independent Standard 300 V 60A Chassis Mount SOT-227-4, miniBLOC
Package ISOTOP® SOT-227 Tube
Rectifier Configuration / Technology Fast Recovery Rectifier
IF 60000 mA
trr 29 ns
Unlock Full Specs
to access all available technical data