Benefits
Features
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 865606-C3D03060A
Series: Z-Rec®
Features: Diode Silicon Carbide Schottky 600 V 11A (DC) Through Hole TO-220-2
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: C3D03060
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8541.10.0080
Schottky Rectifier Diode 600V 11A TO-220 Through Hole Product overview: C3D03060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 600V, 11A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 11A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D03060A can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 600V 11A (DC) Through Hole TO-220-2
Features
Benefits
Applications
DIODE SIL CARB 600V 11A TO220-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 3A
DIODE SIL CARB 600V 11A TO220-2
| Wolfspeed | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | C3D03060A | 865606-C3D03060A | 280-C3D03060A | C3D03060A-ND | C3D03060A | C3D03060A | C3D03060A | C3D03060A |
| Product Name | 3-A, 600-V, Z-Rec® Schottky, TO-220-2 package | Diodes, Rectifiers - Single - C3D03060A | Schottky Through-Hole 600V 11A Diode and Rectifier | Single Diodes | Silicon Carbide Diode | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 | TO-220; TO-220-2 | TO-220 | TO-220-2 | TO-220 | |||
| IF | 5500 mA | 3000 mA | ||||||
| VRRM | 600 volts | |||||||
| RoHS Compliant | RoHS | |||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |