Benefits
Features
Diode Silicon Carbide Schottky 1200V 54.5A (DC) Through Hole TO-220-2
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 1027375-C4D20120A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 20A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 20A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 1200V
Capacitance @ Vr, F: 1500pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: C4D20120A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Alternative Parts (Cross-Reference): IDH10G120C5; SCS220KGC; SCS220KGHRC; SCS120KGC;
Introduction Date: September 02, 2015
ECCN: ERA99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
DIODE SIL CARB 1.2KV 54.5A TO220 Product overview: C4D20120A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 54.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 54.5A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D20120A can be used for catalog matching and distributor lookup.
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.
Features
Applications
DIODE SIL CARB 1.2KV 54.5A TO220
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 20A
| Wolfspeed | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | C4D20120A | C4D20120A-ND | 1027375-C4D20120A | 280-C4D20120A | C4D20120A | C4D20120A | C4D20120A |
| Product Name | 20-A, 1200-V, Z-Rec® Schottky, TO-220-2 package | Single Diodes | Diodes, Rectifiers - Single - C4D20120A | 1.2KV 54.5A TO220 Diode and Rectifier | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220 | TO-220; TO-220-2 | Tube | TO-220-2 | |||
| IF | 25500 mA | 20000 mA | |||||
| VRRM | 1200 volts | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Life Cycle Stage | Active | Active |