Benefits
Features
Diode Silicon Carbide Schottky 600V 5A (DC) Through Hole TO-220-2
Rectifier Diode Schottky SiC 600V 8A 2-Pin(2+Tab) TO-220 Product overview: C3D02060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D02060A can be used for catalog matching and distributor lookup.
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.
Features
Applications
Manufacturer: Cree Inc.
Win Source Part Number: 049989-C3D02060A
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Series: Z-Rec
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220-2
Standard Package: 50
Catalog: Silicon Carbide Schottky Diode
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50µA @ 600V
Operating Temperature - Junction: -55°C ~ 175°C
Capacitance @ Vr F: 120pF @ 0V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
SIC SCHOTTKY DIODE, 2A, 600V TO-220; Product Range:Z-Rec 600V Series; Diode Configuration:Single
DIODE SIL CARB 600V 5A TO220-2
DIODE SIL CARB 600V 5A TO220-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2A
| Wolfspeed | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | C3D02060A | C3D02060A-ND | 280-C3D02060A | C3D02060A | 049989-C3D02060A | 09R4508 | C3D02060A | C3D02060A | C3D02060A |
| Product Name | 2-A, 600-V, Z-Rec® Schottky, TO-220-2 Package | Single Diodes | Schottky 600V 8A TO-220 Diode and Rectifier | Silicon Carbide Diode | Discrete Semiconductor Products | Sic Schottky Diode, 2A, 600V To-220; Product Range Wolfspeed | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Package | TO-220 | TO-220 | TO-220 | TO-220 | TO-220-2 | ||||
| IF | 4000 mA | 2000 mA | 8000 mA | ||||||
| VRRM | 600 volts | 600 volts | |||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||||
| RoHS Compliant | RoHS | RoHS |