Benefits
Features
Diode Silicon Carbide Schottky 650V 35A (DC) Through Hole TO-220-2
Features
Benefits
Applications
DIODE SIL CARB 650V 35A TO220-2
Schottky Diodes & Rectifiers ZRecTM 12A, 650V SiC Schottky Diode
DIODE SIL CARB 650V 35A TO220-2
SIC SCHOTTKY DIODE, 650V, 35A, TO-220; Product Range:Z-Rec Series; Diode Configuration:Single
| Wolfspeed | DigiKey | Richardson RFPD | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | C3D12065A | C3D12065A-ND | C3D12065A | C3D12065A | C3D12065A | C3D12065A | 08AC2634 |
| Product Name | 12-A, 650-V, Z-Rec® Schottky, TO-220-2 package | Single Diodes | Silicon Carbide Diode | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 650V, 35A, To-220; Product Range Wolfspeed |
| Package | TO-220 | TO-220-2 | TO-220 | TO-220 | |||
| IF | 16000 mA | 12000 mA | 35000 mA | ||||
| VRRM | 650 volts | 650 volts | |||||
| Tj | -55 to 175 C (-67 to 347 F) | ||||||
| Diode Type | Silicon Carbide Diode |