Microchip Technology, Inc. 600V 27A Diode and Rectifier APT30D60BCAG

Description
DIODE ARRAY GP 600V 27A TO247 Product overview: APT30D60BCAG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 27A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 27A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT30D60BCAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 600V 27A TO247 Product overview: APT30D60BCAG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 27A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 27A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT30D60BCAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 27A Diode and Rectifier
286-APT30D60BCAG
600V 27A Diode and Rectifier 286-APT30D60BCAG
DIODE ARRAY GP 600V 27A TO247 Product overview: APT30D60BCAG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 27A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 27A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT30D60BCAG can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 27A TO247 Product overview: APT30D60BCAG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 27A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 27A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT30D60BCAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier Module - Fast Recovery/FRED - APT30D60BCAG - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
APT30D60BCAG
Rectifier Module - Fast Recovery/FRED APT30D60BCAG
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

Supplier's Site
Diode Arrays - APT30D60BCAG-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
APT30D60BCAG-ND
Diode Arrays APT30D60BCAG-ND
Diode Array 1 Pair Common Anode Standard 600V 27A Through Hole TO-247-3

Diode Array 1 Pair Common Anode Standard 600V 27A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT30D60BCAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT30D60BCAG
Discrete Semiconductor Products - Diodes - Rectifiers APT30D60BCAG
DIODE ARRAY GP 600V 27A TO247

DIODE ARRAY GP 600V 27A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers
Product Number 286-APT30D60BCAG APT30D60BCAG APT30D60BCAG-ND APT30D60BCAG
Product Name 600V 27A Diode and Rectifier Rectifier Module - Fast Recovery/FRED Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247 TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Fast Recovery Rectifier
IF 27000 mA
Unlock Full Specs
to access all available technical data