Diode Silicon Carbide Schottky 650V 35A (DC) Surface Mount TO-252-2
Features
Benefits
Applications
DIODE SIL CARB 650V 35A TO252-2
DIODE SIL CARB 650V 35A TO252-2
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 1697-C6D10065E-ND | C6D10065E | C6D10065E | C6D10065E |
| Product Name | Single Diodes | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Diode Type | Silicon Carbide Diode | |||
| IF | 10000 mA | |||
| Life Cycle Stage | Active |