Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: NXP
Win Source Part Number: 103794-BBY40,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 6pF @ 25V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C3/C25
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Varactors Single 30V Surface Mount SOT-23 (TO-236AB)
Varactors Single 30V Surface Mount SOT-23 (TO-236AB)
Varactors Single 30V Surface Mount SOT-23 (TO-236AB)
DIODE VHF VAR CAP 30V SOT-23 Product overview: BBY40,215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY40,215 can be used for catalog matching and distributor lookup.
DIODE VHF VAR CAP 30V SOT-23
VARIABLE CAPACITANCE DIODE; Capacitance:32pF; Forward Current Max:20mA; Reverse Voltage:30V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:BBY40 Series RoHS Compliant: Yes
VARIABLE CAPACITANCE DIODE, FULL REEL; Capacitance:32pF; Forward Current Max:20mA; Reverse Voltage:30V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
DIODE VHF VAR CAP 30V SOT-23
| Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes | Diodes | Varactor Diodes |
| Product Number | BBY40,215 | 103794-BBY40,215 | 568-1957-1-ND | 282-BBY40,215 | BBY40,215 | 75R5019 | BBY40,215 |
| Product Name | RF Varactor Tuning Diode | Variable Capacitance Diodes (Varicaps, Varactors) - BBY40,215 | Variable Capacitance (Varicaps, Varactors) | 30V SOT-23 Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diode; Capacitance Nxp | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Diode Type | Varactor | ||||||
| Life Cycle Stage | Active | Active | |||||
| Package | TO-236AB (SOT23) | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 (TO-236AB) | |||
| CDmin/CDmax | 6.5 |