Diode Standard 660V 1.2A Surface Mount A-MELF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE GEN PURP 660V 1.2A A-MELF
DIODE GEN PURP 660V 1.2A A-MELF
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1N6622US-ND | 1N6622US | 1N6622US | 1N6622US |
| Product Name | Single Diodes | Rectifier Module - Fast Recovery/FRED | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | |||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||
| Life Cycle Stage | Active | |||
| VF | 1.4 volts | 1.4 volts |