Benefits
Features
Features
Benefits
Applications
An improved creepage distance makes the C4D family expansion ideal for high-voltage applications in environments with heightened levels of pollution, such as off-board battery chargers and solar inverters in urban settings. This portfolio expansion offers significant advantage for our energy and transportation customers who require increased reliability and performance in challenging outdoor settings.
The C4D Schottky diodes combine essentially no switching losses with best-in-class low forward voltage drop, delivering high efficiency during power conversion. They enable systems that are smaller, cooler and faster at equivalent or even lower system cost than possible with comparable silicon bipolar devices.
Win Source Part Number: 1013801-C4D15120H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Z-Rec®
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 39A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 15 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 1200 V
Capacitance @ Vr, F: 1.2nF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Wolfspeed, Inc.
Base Product Number: C4D15120
Diode Silicon Carbide Schottky 1200V 39A (DC) Through Hole TO-247-2
DIODE SIL CARB 1.2KV 39A TO247-2 Product overview: C4D15120H from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 39A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 39A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D15120H can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 15A 1200V SiC Schottky Diode
DIODE SIL CARB 1.2KV 39A TO247-2
SILICON CARBIDE SCHOTTKY DIODE, TO-247; Product Range:Z-REC Series; Diode Configuration:Single
| Wolfspeed | Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | C4D15120H | C4D15120H | 1013801-C4D15120H | C4D15120H-ND | 280-C4D15120H | C4D15120H | C4D15120H | 51AC8936 |
| Product Name | 1200-V, Z-Rec® Schottky, TO-247-2 package | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 1.2KV 39A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Silicon Carbide Schottky Diode, To-247; Product Range Wolfspeed |
| Package | TO-247 | TO-247; TO-247-2 | Tube | TO-247-2 | TO-247 | TO-247; TO-247 | ||
| IF | 19000 mA | 15000 mA | 39000 mA | |||||
| VRRM | 1200 volts | 1200 volts | ||||||
| Diode Type | Silicon Carbide Diode | |||||||
| VF | 1.8 volts | 1.8 volts |