Microchip Technology, Inc. Switching Diode Module APTDF400AK170G

Description
DIODE PHASE LEG POWER MODULE. Application: Anti-Parallel Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.
Request a Quote Datasheet
Description
DIODE PHASE LEG POWER MODULE. Application: Anti-Parallel Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diode Module - APTDF400AK170G - Richardson RFPD
Downers Grove, IL, United States
Switching Diode Module
APTDF400AK170G
Switching Diode Module APTDF400AK170G
DIODE PHASE LEG POWER MODULE. Application: Anti-Parallel Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.

DIODE PHASE LEG POWER MODULE. Application: Anti-Parallel Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.

Supplier's Site
Diode Arrays - APTDF400AK170G-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
APTDF400AK170G-ND
Diode Arrays APTDF400AK170G-ND
Diode Array 1 Pair Series Connection Standard 1700V 480A Chassis Mount LP4

Diode Array 1 Pair Series Connection Standard 1700V 480A Chassis Mount LP4

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APTDF400AK170G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APTDF400AK170G
Discrete Semiconductor Products - Diodes - Rectifiers APTDF400AK170G
DIODE MODULE GP 1700V 480A SP6

DIODE MODULE GP 1700V 480A SP6

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers
Product Number APTDF400AK170G APTDF400AK170G-ND APTDF400AK170G
Product Name Switching Diode Module Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Switching Diode Module
RoHS Compliant RoHS
IF 400000 mA
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: YA872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details
Schottky barrier diode - BAT54XY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers