Benefits
Features
Win Source Part Number: 1133656-C3D16065A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Z-Rec®
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 39A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 16 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 95 µA @ 650 V
Capacitance @ Vr, F: 878pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8541.10.0080
Mfr: Wolfspeed, Inc.
Base Product Number: C3D16065
Diode Silicon Carbide Schottky 650V 39A (DC) Through Hole TO-220-2
Features
Benefits
Applications
DIODE SIL CARB 650V 39A TO220-2 Product overview: C3D16065A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 39A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 39A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D16065A can be used for catalog matching and distributor lookup.
SIC SCHOTTKY DIODE, 650V, 39A, TO247; Product Range:Z-Rec 650V Series; Diode Configuration:Single
DIODE SIL CARB 650V 39A TO220-2
Schottky Diodes & Rectifiers ZRecTM 16A 650V SiC
| Wolfspeed | Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | C3D16065A | 1133656-C3D16065A | C3D16065A-ND | C3D16065A | 280-C3D16065A | 02AC3562 | C3D16065A | C3D16065A |
| Product Name | 16-A, 650-V, Z-Rec® Schottky, TO-220-2 package | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Silicon Carbide Diode | 650V 39A TO220 Diode and Rectifier | Sic Schottky Diode, 650V, 39A, To247; Product Range Wolfspeed | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220 | TO-220; TO-220-2 | Tube | TO-220 | TO-220 | TO-220-2 | ||
| IF | 18000 mA | 16000 mA | 39000 mA | |||||
| VRRM | 650 volts | 650 volts | ||||||
| VF | 1.8 volts | 1.8 volts | ||||||
| trr | 0.0 ns |