Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Zener Diode 16V 500mW ±5% Surface Mount B, SQ-MELF
ZENER DIODE
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N6329US | 1N6329US-ND | 1N6329US | 1N6329US |
| Product Name | Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | MELF; SQ-MELF, B | MELF; B, SQ-MELF | ||
| VZ | 16 volts | 16 volts |