DUAL COMMON ANODE DIODES POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.
Diode Array 1 Pair Common Anode Standard 1200V 470A Chassis Mount LP4
DIODE MODULE GP 1200V 470A SP6
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | APTDF400AA120G | APTDF400AA120G-ND | APTDF400AA120G |
| Product Name | Switching Diode Module | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Switching Diode Module | ||
| RoHS Compliant | RoHS | ||
| IF | 400000 mA | ||
| Arrangement | Common Anode |