Benefits
Features
All products with part number C3D10060G-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Diode Silicon Carbide Schottky 600V 29A (DC) Surface Mount TO-263-2
Schottky Rectifier Diode 600V 29A TO-263 Surface Mount Product overview: C3D10060G from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 600V, 29A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 29A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D10060G can be used for catalog matching and distributor lookup.
Manufacturer: Cree Inc.
Win Source Part Number: 049993-C3D10060G
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Series: Z-Rec
Packaging: Tube
Mounting Style: SMD/SMT
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3 D²Pak (2 Leads + Tab) TO-263AB
Manufacturer Device Package: TO-263-2
Standard Package: 50
Catalog: Silicon Carbide Schottky Diode
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50µA @ 600V
Operating Temperature - Junction: -55°C ~ 175°C
Capacitance @ Vr F: 480pF @ 0V 1MHz
Family Name: C3D10060G
Alternative Parts (Cross-Reference): C3D10060G-TR;
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Features
Benefits
Applications
DIODE SIL CARB 600V 29A TO263-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 10A
DIODE SIL CARB 600V 29A TO263-2
SIC SCHOTTKY DIODE, 10A 600V TO-263; Product Range:Z-Rec 600V Series; Diode Configuration:Single
| Wolfspeed | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | C3D10060G | C3D10060G-ND | 280-C3D10060G | 049993-C3D10060G | C3D10060G | C3D10060G | C3D10060G | C3D10060G | 09R4519 |
| Product Name | 10-A, 600-V, Z-Rec® Schottky, TO-263-2 package | Single Diodes | Schottky SMD 600V 29A Diode and Rectifier | Discrete Semiconductor Products | Silicon Carbide Diode | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 10A 600V To-263; Product Range Wolfspeed |
| Package | TO-263-2 | TO-263 | TO-263-2 | D2PAK; TO-263 (D2PAK) | |||||
| IF | 14000 mA | 10000 mA | 29500 mA | ||||||
| VRRM | 600 volts | 600 volts | |||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||||
| RoHS Compliant | RoHS | RoHS |