Features
Benefits
Applications
DIODE SIL CARB 600V 19A TO263-2
Diode Silicon Carbide Schottky 600V 19A (DC) Surface Mount TO-263-2
DIODE SIL CARB 600V 19A TO263-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 6A
DIODE SIL CARB 600V 19A TO263-2
DIODE SIL CARB 600V 19A TO263-2
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | C3D06060G-TR | 1697-C3D06060G-TRDKR-ND | C3D06060G-TR | C3D06060G-TR | C3D06060G-TR |
| Product Name | Silicon Carbide Diode | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Silicon Carbide Diode | ||||
| IF | 6000 mA | ||||
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Package | TO-263-2 |