Varactors 1 Pair Common Cathode 15V Surface Mount SOT-23 (TO-236AB)
Varactors 1 Pair Common Cathode 15V Surface Mount SOT-23 (TO-236AB)
Varactors 1 Pair Common Cathode 15V Surface Mount SOT-23 (TO-236AB)
Win Source Part Number: 961747-BB207,215
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 26.3pF @ 8V, 1MHz
Voltage - Peak Reverse (Max): 15 V
Capacitance Ratio: 3.3
Capacitance Ratio Condition: C1/C7.5
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23 (TO-236AB)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): BBY40,235; BB207,235; GSD2004S-E3-08; BAP64-06,215; NSVBAV23CLT1G; BAS40-00-HE3-08"BB20
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: NXP USA Inc.
Other Names: 954-BB207215,568-195
Base Product Number: BB207
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE FM VAR CAP 15V SOT-23 Product overview: BB207,215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB207,215 can be used for catalog matching and distributor lookup.
DIODE FM VAR CAP 15V SOT-23
VARIABLE CAPACITANCE DIODE, FULL REEL; Capacitance:86pF; Forward Current Max:20mA; Reverse Voltage:15V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
RF DIODE, 26.3PF, 0.02A, SOT-23; Capacitance Cd Max @ Vr F:26.3pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:15V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
DIODE FM VAR CAP 15V SOT-23
| DigiKey | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | RF Diodes | Rectifiers | Varactor Diodes | Diodes | RF Diodes | Diodes |
| Product Number | 568-1954-2-ND | 961747-BB207,215 | BB207,215 | 282-BB207,215 | BB207,215 | 70R2173 | 60AC7910 | BB207,215 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | RF Varactor Tuning Diode | 15V SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diode, Full Reel; Capacitance Nxp | Rf Diode, 26.3Pf, 0.02A, Sot-23; Capacitance Cd Max @ Vr F Nxp | Variable Capacitance (Varicaps, Varactors) |
| Package | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 (TO-236AB) | SOT23; SOT-23 | |||
| CT | 26.3 pF | 26.3 pF | 26.3 pF | |||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) | |
| CDmin/CDmax | 3.3 | |||||||
| Diode Type | Varactor |