DIODE SIL CARB 1.2KV 10A TO252-2 Product overview: C4D02120E-TR from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D02120E-TR can be used for catalog matching and distributor lookup.
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 1027367-C4D02120E-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 9A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 2A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 1200V
Capacitance @ Vr, F: 167pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: C4D02120E
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Alternative Parts (Cross-Reference): SDB10S120; STPSC5H12B-TR1; C4D02120E;
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Power Management, Industrial
Silicon Carbide Schottky Diode
Features
Benefits
Applications
Diode Silicon Carbide Schottky 1200V 10A (DC) Surface Mount TO-252-2
Diode Silicon Carbide Schottky 1200V 10A (DC) Surface Mount TO-252-2
Diode Silicon Carbide Schottky 1200V 10A (DC) Surface Mount TO-252-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 2A
DIODE SIL CARB 1.2KV 10A TO252-2
DIODE SIL CARB 1.2KV 10A TO252-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-C4D02120E-TR | 1027367-C4D02120E-TR | C4D02120E-TR | C4D02120E-CT-ND | C4D02120E-TR | C4D02120E-TR | C4D02120E-TR |
| Product Name | 1.2KV 10A TO252 Diode and Rectifier | Diodes, Rectifiers - Single - C4D02120E-TR | Silicon Carbide Diode | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-252-2 | TO-252-2 | ||||
| RoHS Compliant | RoHS | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts |