Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 76A Through Hole TO-247-3
Features
Benefits
Applications
DIODE ARR SIC 650V 76A TO247-3
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | 1697-C6D16065D-ND | C6D16065D | C6D16065D |
| Product Name | Diode Arrays | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-247; TO-247-3 | TO-247 | |
| Diode Type | Silicon Carbide Diode |