Diode Silicon Carbide Schottky 650V 39A (DC) Surface Mount 4-QFN (8x8)
Diode Silicon Carbide Schottky 650V 39A (DC) Surface Mount 4-QFN (8x8)
Diode Silicon Carbide Schottky 650V 39A (DC) Surface Mount 4-QFN (8x8)
6th Generation 650 V, 10 A Silicon Carbide Schottky Diode
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.
Features
Applications
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1697-C6D10065Q-TRCT-ND | C6D10065Q-TR |
| Product Name | Single Diodes | Silicon Carbide Diode |
| Tj | -55 to 175 C (-67 to 347 F) |