DIODE ARRAY GP 600V 27A TO247 Product overview: APT30D60BHBG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 27A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 27A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT30D60BHBG can be used for catalog matching and distributor lookup.
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Output Rectifiers for Switchmode Power Supply. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Diode Array 1 Pair Series Connection Standard 600V 27A Through Hole TO-247-3
DIODE ARRAY GP 600V 27A TO247
DIODE ARRAY GP 600V 27A TO247
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-APT30D60BHBG | APT30D60BHBG | APT30D60BHBG-ND | APT30D60BHBG | APT30D60BHBG |
| Product Name | 600V 27A Diode and Rectifier | Rectifier Module - Fast Recovery/FRED | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| IF | 27000 mA |