Microchip Technology, Inc. Diode Arrays APT2X100DQ120J

Description
Diode Array 2 Independent Standard 1200V 100A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 1200V 100A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - APT2X100DQ120J-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
APT2X100DQ120J-ND
Diode Arrays APT2X100DQ120J-ND
Diode Array 2 Independent Standard 1200V 100A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 1200V 100A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Rectifier Module - Fast Recovery/FRED - APT2X100DQ120J - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
APT2X100DQ120J
Rectifier Module - Fast Recovery/FRED APT2X100DQ120J
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current, Avalanche Energy Rated. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current, Avalanche Energy Rated. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - APT2X100DQ120J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT2X100DQ120J
Discrete Semiconductor Products - Diodes - Rectifiers APT2X100DQ120J
DIODE MOD GP 1.2KV 100A ISOTOP

DIODE MOD GP 1.2KV 100A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number APT2X100DQ120J-ND APT2X100DQ120J APT2X100DQ120J
Product Name Diode Arrays Rectifier Module - Fast Recovery/FRED Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Package SOT-227-4, miniBLOC SOT-227
Rectifier Configuration / Technology Fast Recovery Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diodes - BAS21VD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details