Benefits
Features
DIODE SIL CARB 650V 16.5A TO220 Product overview: C3D08065I from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 16.5A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D08065I can be used for catalog matching and distributor lookup.
Silicon Carbide Schottky Diode. Features • 650-Volt Schottky Rectifier • Ceramic Package provides 2.5kV isolation • Zero Reverse Recovery Current • High-Frequency Operation • Temperature-Independ
Benefits • Electrically Isolated Package • Essentially No Switching Losses • Higher Efficiency • Reduction of Heat Sink Requirements • Parallel Devices Without Thermal Runaway
Diode Silicon Carbide Schottky 650V 16.5A (DC) Through Hole TO-220-2 Isolated Tab
Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325574-C3D08065I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: No Recovery Time > 500mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 16.5A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 8 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 60 µA @ 650 V
Capacitance @ Vr, F: 441pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-220-2 Isolated Tab
Case / Package: TO-220-2 Isolated Tab
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Base Product Number: C3D08065
RoHS Status: RoHS Compliant
DIODE SIL CARB 650V 16.5A TO220
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 8A, Isolated
SILICON CARBIDE SCHOTTKY DIODE, TO-220; Product Range:Z-Rec Series; Diode Configuration:Single
DIODE SIL CARB 650V 16.5A TO220
| Wolfspeed | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Diodes | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | C3D08065I | 280-C3D08065I | C3D08065I | C3D08065I-ND | 1325574-C3D08065I | C3D08065I | C3D08065I | 20X6212 | C3D08065I |
| Product Name | 8-A, 650-V, Z-Rec® Schottky, TO-220-A package with advanced isolation | 650V 16.5A TO220 Diode and Rectifier | Silicon Carbide Diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Silicon Carbide Schottky Diode, To-220; Product Range Wolfspeed | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 | Tube | TO-220; TO-220-2 Isolated Tab | TO-220-2 | TO-220 | TO-220 | |||
| IF | 8000 mA | 8000 mA | 16500 mA | ||||||
| VRRM | 650 volts | 650 volts | |||||||
| RoHS Compliant | RoHS | RoHS | |||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |