DIODE PHASE LEG POWER MODULE. Application: Anti-Parallel Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.
| Richardson RFPD | |
|---|---|
| Product Category | Diodes |
| Product Number | APTDF400AK120G |
| Product Name | Switching Diode Module |
| Diode Type | Switching Diode Module |