Wolfspeed Single Diodes C6D08065G-TR

Description
DIODE SIL CARB 650V 30A TO2632
Request a Quote Datasheet
Description
DIODE SIL CARB 650V 30A TO2632
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1697-C6D08065G-TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SIL CARB 650V 30A TO2632

DIODE SIL CARB 650V 30A TO2632

Buy Now Datasheet
Single Diodes - 1697-C6D08065G-TRCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SIL CARB 650V 30A TO263-2

DIODE SIL CARB 650V 30A TO263-2

Buy Now Datasheet
Silicon Carbide Diode - C6D08065G-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C6D08065G-TR
Silicon Carbide Diode C6D08065G-TR
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Low Leakage Current (IR) Applications Industrial Power Supplies Switch Mode Power Supplies Server / Telecom Power Supplies Power Factor Correction Solar Inverter Uninterruptible Power Supply

With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior
  • Low Leakage Current (IR)

Applications

  • Industrial Power Supplies
  • Switch Mode Power Supplies
  • Server / Telecom Power Supplies
  • Power Factor Correction
  • Solar Inverter
  • Uninterruptible Power Supply
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Diodes Diodes
Product Number 1697-C6D08065G-TR-ND C6D08065G-TR
Product Name Single Diodes Silicon Carbide Diode
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - CLA4611-085-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
SemiQ Inc. - GP3D020A065X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
High-voltage switching diode - BAS19,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers