Wolfspeed 6-A, 600-V, Z-Rec® Schottky, TO-263-2 package C3D06060G

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway AEC-Q101-qualified and PPAP-capable Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D06060G-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway AEC-Q101-qualified and PPAP-capable Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D06060G-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-A, 600-V, Z-Rec® Schottky, TO-263-2 package - C3D06060G - Wolfspeed
Durham, NC, United States
6-A, 600-V, Z-Rec® Schottky, TO-263-2 package
C3D06060G
6-A, 600-V, Z-Rec® Schottky, TO-263-2 package C3D06060G
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway AEC-Q101-qualified and PPAP-capable Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D06060G-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway
  • AEC-Q101-qualified and PPAP-capable

Features

  • 600-volt Schottky rectifier
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF

All products with part number C3D06060G-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Supplier's Site Datasheet
Silicon Carbide Diode - C3D06060G - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C3D06060G
Silicon Carbide Diode C3D06060G
Features 600-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies Boost diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters

Features

  • 600-Volt Schottky Rectifier
  • Zero Reverse Recovery Current
  • Zero Forward Recovery Voltage
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching
  • Positive Temperature Coefficient on VF

Benefits

  • Replace Bipolar with Unipolar Rectifiers
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Switch Mode Power Supplies
  • Boost diodes in PFC or DC/DC stages
  • Free Wheeling Diodes in Inverter stages
  • AC/DC converters
Supplier's Site Datasheet
Diodes, Rectifiers - Single - C3D06060G - 1027287-C3D06060G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - C3D06060G
1027287-C3D06060G
Diodes, Rectifiers - Single - C3D06060G 1027287-C3D06060G
Manufacturer: Cree/Wolfspeed Win Source Part Number: 1027287-C3D06060G Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 6A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7V @ 6A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 295pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263-2 Speed(Frequency): No Recovery Time > 500mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 1027287-C3D06060G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 6A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 6A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 295pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky SMD 600V 20A Diode and Rectifier - 280-C3D06060G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 600V 20A Diode and Rectifier
280-C3D06060G
Schottky SMD 600V 20A Diode and Rectifier 280-C3D06060G
600V 20A SiC Schottky Rectifier Diode TO-263 Surface Mount Product overview: C3D06060G from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D06060G can be used for catalog matching and distributor lookup.

600V 20A SiC Schottky Rectifier Diode TO-263 Surface Mount Product overview: C3D06060G from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D06060G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - C3D06060G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C3D06060G-ND
Single Diodes C3D06060G-ND
Diode Silicon Carbide Schottky 600V 19A (DC) Surface Mount TO-263-2

Diode Silicon Carbide Schottky 600V 19A (DC) Surface Mount TO-263-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C3D06060G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D06060G
Discrete Semiconductor Products - Diodes - Rectifiers C3D06060G
DIODE SIL CARB 600V 19A TO263-2

DIODE SIL CARB 600V 19A TO263-2

Supplier's Site
Sic Schottky Diode, 6A, 600V To-263; Product Range Wolfspeed - 09R4515 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 6A, 600V To-263; Product Range Wolfspeed
09R4515
Sic Schottky Diode, 6A, 600V To-263; Product Range Wolfspeed 09R4515
SIC SCHOTTKY DIODE, 6A, 600V TO-263; Product Range:Z-Rec 600V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Total Capacitive Charge:16nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 6A, 600V TO-263; Product Range:Z-Rec 600V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Total Capacitive Charge:16nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D06060G
Schottky Diodes & Rectifiers C3D06060G
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 6A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 6A

Buy Now Datasheet

Technical Specifications

  Wolfspeed Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number C3D06060G C3D06060G 1027287-C3D06060G 280-C3D06060G C3D06060G-ND C3D06060G 09R4515 C3D06060G
Product Name 6-A, 600-V, Z-Rec® Schottky, TO-263-2 package Silicon Carbide Diode Diodes, Rectifiers - Single - C3D06060G Schottky SMD 600V 20A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Sic Schottky Diode, 6A, 600V To-263; Product Range Wolfspeed Schottky Diodes & Rectifiers
Package TO-263-2 TO-263-2 TO-263 D2PAK; TO-263 (D2PAK) TO-263-2
IF 9500 mA 6000 mA 20000 mA
VRRM 600 volts 600 volts
Diode Type Silicon Carbide Diode
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data