Benefits
Features
Silicon Carbide Schottky Diode
Features
Benefits
Applications
Diode Silicon Carbide Schottky 650V 19A (DC) Through Hole TO-220-2 Isolated Tab
SILICON CARBIDE SCHOTTKY DIODE, TO-220; Product Range:Z-Rec Series; Diode Configuration:Single
DIODE SIL CARB 650V 19A TO220-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 10A, Isolated
| Wolfspeed | Richardson RFPD | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | C3D10065I | C3D10065I | C3D10065I-ND | 12X8371 | C3D10065I | C3D10065I |
| Product Name | 10-A, 650-V, Z-Rec® Schottky, TO-220-A package with advanced isolation | Silicon Carbide Diode | Single Diodes | Silicon Carbide Schottky Diode, To-220; Product Range Wolfspeed | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220 | TO-220 | TO-220-2 | |||
| IF | 10000 mA | 10000 mA | 19000 mA | |||
| VRRM | 650 volts | 650 volts |